Vishay Precision Group Optocouplers CNY17-3X001

Description
Optocoupler DC-IN 1-CH Trans W
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Trans W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7085308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085308
Optocouplers 7085308
Optocoupler DC-IN 1-CH Trans W

Optocoupler DC-IN 1-CH Trans W

Supplier's Site
Optocouplers - 7085308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085308P
Optocouplers 7085308P
Optocoupler DC-IN 1-CH Trans W

Optocoupler DC-IN 1-CH Trans W

Supplier's Site
Optocouplers - 1451628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1451628
Optocouplers 1451628
Optocoupler DC-IN 1-CH Trans W

Optocoupler DC-IN 1-CH Trans W

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - CNY17-3X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-3X001-ND
Transistor, Photovoltaic Output Optoisolators CNY17-3X001-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H4870 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H4870
Optocoupler; No. Of Channels Vishay 20H4870
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-3X001
Transistor Output Optocouplers CNY17-3X001
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7085308 7085308P CNY17-3X001-ND 20H4870 CNY17-3X001
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole
Rise Time 3 µs 3 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8231AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details