onsemi Transistor, Photovoltaic Output Optoisolators CNY17F4TVM

Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F4TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F4TVM-ND
Transistor, Photovoltaic Output Optoisolators CNY17F4TVM-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 86K0545 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
86K0545
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 86K0545
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F4TVM
Transistor Output Optocouplers CNY17F4TVM
Transistor Output Optocouplers Optocoupler Phototrans No Base

Transistor Output Optocouplers Optocoupler Phototrans No Base

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17F4TVM-ND 86K0545 CNY17F4TVM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8233BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details