Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1162644-CNY17F-1X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 110°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY17F
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F-3S(TA); CNY17F-4S(TA); CNY17F-1S(TA);
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
NPN-Output dc-Input Optocoupler,1-CHANNE
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1162644-CNY17F-1X007 | CNY17F-1X007-ND | 43K9107 | CNY17F-1X007 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY17F-1X007 | Transistor, Photovoltaic Output Optoisolators | Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount | Surface Mount | ||
| Isolation Voltage | 5000 volts | 5000 volts |