Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optocoupler Transistor 100-200% PDIP6
Optocoupler Transistor 100-200% PDIP6
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1162659-CNY17F-3X016
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY17F
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F3W_NL; CNY17F3W; CNY17F-1M;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17F-3X016-ND | 7733643 | 1162659-CNY17F-3X016 | CNY17F-3X016 | 96K8030 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | END - OF - LIFE - CNY17F-3X016 | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay |
| Input | DC | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |