Manufacturer: Vishay
Win Source Part Number: 915669-CNY65ABST
Operating Temperature Range: -55°C ~ 85°C
Features: Optoisolator Transistor Output 13900VDC Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY65
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: CNY65ABSTCT, CNY65ABST-ND, CNY65ABSTDKR, CNY65ABSTTR
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 80-240%
OPTOCOUPLER, PHOTOTRANSISTOR, 13.9KVRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 13.9KV, SOP-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 915669-CNY65ABST | CNY65ABSTTR-ND | CNY65ABST | 65T6529 | 58AJ1707 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY65ABST | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 13.9Kvrms; No. Of Channels Vishay | Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | SOP | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Input | DC | ||||
| Output | Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing |