ISOCOM, Inc. Octocouplers CNY17F-2XSM

Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-CNY17F-2XSM
6 Pin Transistor Output, Non-base Lead , Single Optocoupler

6 Pin Transistor Output, Non-base Lead , Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F-2XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-2XSM-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-2XSM-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom - 39P9819 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
39P9819
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom 39P9819
OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-CNY17F-2XSM CNY17F-2XSM-ND 39P9819
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 448-4DIR2401HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Solid State Relays - 2537309 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details