Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
CNY173 - Transistor Output Optocoupler, 7500V Isolation
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY173SR2VMTR-ND | 1868243 | 1868243P | CNY173SR2VM | 96K8025 | 85AC1524 | CNY173SR2VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Onsemi | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC | ||||||
| Output | Phototransistor | Phototransistor; Phototransistor | |||||
| Package Type | 6-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount; SMT | Surface Mount DIP | Surface Mount DIP | ||
| Isolation Voltage | 4170 volts | 7500 volts | 7500 volts | 4170 volts |