Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY65BEXI

Description
Optoisolator Transistor Output 11600VDC 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 11600VDC 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY65BEXI-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65BEXI-ND
Transistor, Photovoltaic Output Optoisolators CNY65BEXI-ND
Optoisolator Transistor Output 11600VDC 1 Channel 4-DIP

Optoisolator Transistor Output 11600VDC 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 11.6Kv, Dip-4; No. Of Channels Vishay - 61W8970 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 11.6Kv, Dip-4; No. Of Channels Vishay
61W8970
Optocoupler, Phototransistor O/p, 11.6Kv, Dip-4; No. Of Channels Vishay 61W8970
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 11.6KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:11.6kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 11.6KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:11.6kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY65BEXI
Transistor Output Optocouplers CNY65BEXI
Transistor Output Optocouplers Dip-4 HV CPL 10KV

Transistor Output Optocouplers Dip-4 HV CPL 10KV

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY65BEXI-ND 61W8970 CNY65BEXI
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 11.6Kv, Dip-4; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 11600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details