Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-300%
Transistor Output Optocoupler, 1, 8.2 kV, 50 %, 75 mA, SOP, 4 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY64STCT-ND | CNY64ST | 48W5524 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocoupler, 1, 8.2 Kv, 50 %, 75 Ma, Sop, 4 Rohs Compliant Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount |