Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY65B

Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY65B-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65B-ND
Transistor, Photovoltaic Output Optoisolators CNY65B-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY65B
Transistor Output Optocouplers CNY65B
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet
Optocoupler, Phototransistor, 13900Vrms; No. Of Channels Vishay - 61M5241 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 13900Vrms; No. Of Channels Vishay
61M5241
Optocoupler, Phototransistor, 13900Vrms; No. Of Channels Vishay 61M5241
OPTOCOUPLER, PHOTOTRANSISTOR, 13900VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 13900VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY65B-ND CNY65B 61M5241
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 13900Vrms; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "4-EDIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 13900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990749 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details