Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Transistor Output Optocoupler, 1, 13.9 kV, 50 %, 75 mA, SOP, 4 RoHS Compliant: Yes
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-300%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY65STCT-ND | 48W5525 | CNY65ST |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Sop, 4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount |