Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17F-2

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1270-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1270-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1270-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Dip, 6 Rohs Compliant Vishay - 45Y4800 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
45Y4800
Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Dip, 6 Rohs Compliant Vishay 45Y4800
Transistor Output Optocoupler, 1, 5 kV, 63 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 63 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-2
Transistor Output Optocouplers CNY17F-2
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA - 70061469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA
70061469
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA 70061469
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA

Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1270-5-ND 45Y4800 CNY17F-2 70061469
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Dip, 6 Rohs Compliant Vishay Transistor Output Optocouplers Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25V; 60mA
Input DC
Output Phototransistor Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)" 6-Pin DIP
Mounting Option Through Hole Surface Mount
Isolation Voltage 5000 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2700053 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details