2-CH (2:0) HIGH SPEED DIGITAL IS
2-CH (2:0) HIGH SPEED DIGITAL IS
2-CH (2:0) HIGH SPEED DIGITAL IS
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-DCL520D00(TE(OTR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |