Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17F-3X006

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F-3X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-3X006-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-3X006-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X006 - 1162656-CNY17F-3X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X006
1162656-CNY17F-3X006
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X006 1162656-CNY17F-3X006
Manufacturer: Vishay Win Source Part Number: 1162656-CNY17F-3X006 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1162656-CNY17F-3X006
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-3X006
Transistor Output Optocouplers CNY17F-3X006
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H4898 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H4898
Optocoupler; No. Of Channels Vishay 20H4898
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay - 58AJ1700 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay
58AJ1700
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay 58AJ1700
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY17F-3X006-ND 1162656-CNY17F-3X006 CNY17F-3X006 20H4898 58AJ1700
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X006 Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8231BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details