Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocoupler, 1, 7.5 kV, 160 %, 60 mA, DIP, 6 RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototrans No Base
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8075291 | 8075291P | 488-CNY17F4M-ND | 95W3077 | CNY17F4M |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 7.5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Through hole | MDIP | Through Hole | ||
| Rise Time | 6 µs | 4 µs |