onsemi Transistor, Photovoltaic Output Optoisolators CNY171M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY171MFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY171MFS-ND
Transistor, Photovoltaic Output Optoisolators CNY171MFS-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY171M
Transistor Output Optocouplers CNY171M
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Buy Now Datasheet
Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi - 05C2193 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi
05C2193
Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi 05C2193
OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY171MFS-ND CNY171M 05C2193
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details