Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CQY80NG

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CQY80NG-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CQY80NG-ND
Transistor, Photovoltaic Output Optoisolators CQY80NG-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Opto Coupler; No. Of Channels Vishay - 78Y9465 - Newark, An Avnet Company
Chicago, IL, United States
Opto Coupler; No. Of Channels Vishay
78Y9465
Opto Coupler; No. Of Channels Vishay 78Y9465
OPTO COUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

OPTO COUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CQY80NG
Transistor Output Optocouplers CQY80NG
Transistor Output Optocouplers Phototransistor Out Single CTR >50%

Transistor Output Optocouplers Phototransistor Out Single CTR >50%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CQY80NG-ND 78Y9465 CQY80NG
Product Name Transistor, Photovoltaic Output Optoisolators Opto Coupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990610 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details