Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY17F-3X019T

Description
Win Source Part Number: 1378169-CNY17F-3X019 T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.39V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1378169-CNY17F-3X019 T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.39V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 1378169-CNY17F-3X019T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
1378169-CNY17F-3X019T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 1378169-CNY17F-3X019T
Win Source Part Number: 1378169-CNY17F-3X019 T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.39V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1378169-CNY17F-3X019T
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: CNY17
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.39V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Current Transfer Ratio (Max): 200% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Rise / Fall Time (Typ): 2µs, 2µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F-3X019T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-3X019T-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-3X019T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-3X019T
Transistor Output Optocouplers CNY17F-3X019T
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1378169-CNY17F-3X019T CNY17F-3X019T-ND CNY17F-3X019T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 6-SMD, Gull Wing Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
Isolators - Gate Drivers - SI8235BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details