Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17G-3

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17G-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17G-3-ND
Transistor, Photovoltaic Output Optoisolators CNY17G-3-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H4909 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H4909
Optocoupler; No. Of Channels Vishay 20H4909
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay - 58AJ1704 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay
58AJ1704
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay 58AJ1704
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17G-3
Transistor Output Optocouplers CNY17G-3
Transistor Output Optocouplers Phototransistor Out Dual CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Dual CTR 100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY17G-3-ND 20H4909 58AJ1704 CNY17G-3
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700048 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details