Lite-On USA International Inc. Transistor, Photovoltaic Output Optoisolators CNY17-3S

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-1313-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1313-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1313-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocouplers - 1257574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1257574
Optocouplers 1257574
Phototx Optocoupler 100% DIP6 SMD

Phototx Optocoupler 100% DIP6 SMD

Supplier's Site
Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V - 456-CNY17-3S - Utmel Electronic Limited
Hong Kong, China
Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V
456-CNY17-3S
Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V 456-CNY17-3S
Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V

Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-3S
Transistor Output Optocouplers CNY17-3S
Transistor Output Optocouplers HCEV, 100%, 5KV

Transistor Output Optocouplers HCEV, 100%, 5KV

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 160-1313-5-ND 1257574 456-CNY17-3S CNY17-3S
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 5kV; Uce: 70V Transistor Output Optocouplers
Input DC DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8233BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details