Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Vishay
Win Source Part Number: 1029847-CNY17-3X009T
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.39V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17-3X009TDKR-ND | 1029847-CNY17-3X009T | 20H4874 | CNY17-3X009T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - CNY17-3X009T | Optocoupler; Leaded Process Compatible Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD | ||
| Isolation Voltage | 5000 volts | 5000 volts |