Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY17F-2S-TA1 CNY17F-2S-TA1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 813532-CNY17F-2S-TA1 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% at 10mA Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 813532-CNY17F-2S-TA1 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% at 10mA Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2S-TA1 - 813532-CNY17F-2S-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2S-TA1
813532-CNY17F-2S-TA1
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2S-TA1 813532-CNY17F-2S-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 813532-CNY17F-2S-TA1 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% at 10mA Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 813532-CNY17F-2S-TA1
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 5μs, 5μs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 63% at 10mA
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Transistor, Photovoltaic Output Optoisolators - CNY17F-2S-TA1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-2S-TA1-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-2S-TA1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-2S-TA1
Transistor Output Optocouplers CNY17F-2S-TA1
Transistor Output Optocouplers HCEV, 63%, 5KV

Transistor Output Optocouplers HCEV, 63%, 5KV

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 813532-CNY17F-2S-TA1 CNY17F-2S-TA1-ND CNY17F-2S-TA1
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-2S-TA1 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI1050N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details