Manufacturer: Vishay
Win Source Part Number: 1029848-CNY17-3X017T
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.39V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1029848-CNY17-3X017T | CNY17-3X017TTR-ND | 58K0168 | 68AH9362 | CNY17-3X017T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY17-3X017T | Transistor, Photovoltaic Output Optoisolators | Optocoupler; No. Of Channels Vishay | Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC; DC | DC | |||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | SMDIP | ||
| Forward Current | 60 milliamps | 60 milliamps | |||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | ||
| Rise Time | 2 µs | 2 µs |