MCX Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag
RF MCX CONNECTOR, 1 CONTACT(S), MALE, CABLE MOUNT, CRIMP TERMINAL, LOCKING, PLUG
RF Connectors / Coaxial Connectors MCX RIGHT ANGLE PLUG PLUG 178/196U GOLD
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 252135 | 252135 | ACX1492-ND | 99H6528 | 96AJ3348 | 252135 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Mcx Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf | Rf Mcx Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Aerospace | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Termination | Solder | |||||
| Connector Type | MCX |