Amphenol Corporation Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 252103

Description
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)
Request a Quote Datasheet
Description
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 252103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
252103
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 252103
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
MCX Connector - 252103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252103
MCX Connector 252103
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252103
RF & Microwave 252103
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
252103
Connectors 252103
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 252103 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252103
RF Coaxial Cable Mount Connector 252103
MCX Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

MCX Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1254-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1254-ND
Coaxial Connector (RF) Assemblies ACX1254-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6488 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6488
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6488
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 252103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252103
RF Connectors / Coaxial Connectors 252103
RF Connectors / Coaxial Connectors MCX STRAIGHT CRIMP PLUG 316/U GOLD

RF Connectors / Coaxial Connectors MCX STRAIGHT CRIMP PLUG 316/U GOLD

Buy Now Datasheet
connector,rf coaxial,mcx str crimp plug,for rg174,316,LMR100 cable,50 ohm - 70031851 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mcx str crimp plug,for rg174,316,LMR100 cable,50 ohm
70031851
connector,rf coaxial,mcx str crimp plug,for rg174,316,LMR100 cable,50 ohm 70031851
Connex MCX Series connectors are ideal for applications and designs where weight and space savings are critical. The outer diameter of the plug is 30% smaller than the SMB. This series has a 50 ohm impedance structure which operates in a frequency range of up to 6 GHz. The push-on/pull-off mating design facilitates a quick connect/disconnect capability. MCX connectors are popularly used in the cellular telephone, information systems and communications markets. Features: 50 ω Impedance 0-6 GHz Frequency Range Snap-On Mating Allows 360° Rotation CECC 22220 Conformance 1.00 VSWR @ 2.5 GHz Using Straight Connector 0.10 dB Insertion Loss @ 1 GHz 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range Gold-Plated Except as Noted

Connex MCX Series connectors are ideal for applications and designs where weight and space savings are critical. The outer diameter of the plug is 30% smaller than the SMB. This series has a 50 ohm impedance structure which operates in a frequency range of up to 6 GHz. The push-on/pull-off mating design facilitates a quick connect/disconnect capability. MCX connectors are popularly used in the cellular telephone, information systems and communications markets.
Features:

  • 50 Ω Impedance
  • 0-6 GHz Frequency Range
  • Snap-On Mating Allows 360° Rotation
  • CECC 22220 Conformance
  • 1.00 VSWR @ 2.5 GHz Using Straight Connector
  • 0.10 dB Insertion Loss @ 1 GHz
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
  • Gold-Plated Except as Noted
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 252103 252103 252103 ACX1254-ND 99H6488 252103 70031851
Product Name Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) MCX Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,mcx str crimp plug,for rg174,316,LMR100 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp Crimp
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data