- Trained on our vast library of engineering resources.

Cinch Connectivity Solutions RF Adapters - In Series 27-8250

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 27-8250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
27-8250
RF Adapters - In Series 27-8250
RF Adapters - In Series ADAPTER BNC 50 OHM BNC(F) TO TNC(M)

RF Adapters - In Series ADAPTER BNC 50 OHM BNC(F) TO TNC(M)

Supplier's Site
Coaxial Connector (RF) Adapters - 116-27-8250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
116-27-8250-ND
Coaxial Connector (RF) Adapters 116-27-8250-ND
Adapter Coaxial Connector BNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm

Supplier's Site Datasheet
 - 8860437 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female, Male Body Orientation = Straight Impedance = 50Ohms Mating Type = Quick Connect Operating Frequency = 0 - 4GHz Body Plating = Nickel Contact Plating = Gold Contact Material = Beryllium Copper

A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Gender = Female, Male
Body Orientation = Straight
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Contact Plating = Gold
Contact Material = Beryllium Copper

Supplier's Site
Tnc Male To Bnc Fem Adapter Aim Cambridge - Cinch Connectivity - 66K8171 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Male To Bnc Fem Adapter Aim Cambridge - Cinch Connectivity
66K8171
Tnc Male To Bnc Fem Adapter Aim Cambridge - Cinch Connectivity 66K8171
TNC MALE TO BNC FEM ADAPTER

TNC MALE TO BNC FEM ADAPTER

Supplier's Site
Adapter; TNC Male to BNC Female - 70081344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; TNC Male to BNC Female
70081344
Adapter; TNC Male to BNC Female 70081344
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 ω-75 ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.

Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 27-8250 116-27-8250-ND 8860437 66K8171 70081344
Product Name RF Adapters - In Series Coaxial Connector (RF) Adapters Tnc Male To Bnc Fem Adapter Aim Cambridge - Cinch Connectivity Adapter; TNC Male to BNC Female
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Field Attachable Connector: male, - ELST 4012 PG9 - Belden Inc.
Specs
Gender Male / Plug
Voltage Rating 230 volts
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
RF Connectors - 1059361-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 22.000 GHz
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - Shenzhen Bexkom Electronics Co., Ltd.
Shenzhen Bexkom Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details