SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Female Bulkhead (EMI Gasket) Connect
RF CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.047 Semi Rigid"; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-2921-61671-ND | 2921-61671 | 85AJ1217 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | Rf Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |