1.0/2.3 Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole Solder
1.0/2.3 Straight PCB Jack Through Hole 75 Ohm Bulkhead
RF Connectors / Coaxial Connectors 1.0/2.3 DIN Rec ST Gold
RF/COAXIAL, 1.0/2.3 DIN JACK, STRAIGHT, 75 OHM; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1785-ND | 282121-75 | 282121-75 | 23T0425 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, 1.0/2.3 Din Jack, Straight, 75 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | ||
| Mounting | Panel Mount, Through Hole | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |