SMA Male Non-Magnetic Connector for .047
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2911-40023 | 1678-2911-40023-ND | 83AH8630 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |