Amphenol Corporation RF Coaxial Cable Mount Connector 252115

Description
MCX Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
MCX Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 252115 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252115
RF Coaxial Cable Mount Connector 252115
MCX Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

MCX Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1258-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1258-ND
Coaxial Connector (RF) Assemblies ACX1258-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
252115
Connectors 252115
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252115
RF & Microwave 252115
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 252115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252115
RF Connectors / Coaxial Connectors 252115
RF Connectors / Coaxial Connectors MCX RIGHT ANGLE CRIMP PLUG 58/U GOLD

RF Connectors / Coaxial Connectors MCX RIGHT ANGLE CRIMP PLUG 58/U GOLD

Buy Now Datasheet
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H6504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H6504
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H6504
CONNECTOR, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 252115 ACX1258-ND 252115 252115 99H6504
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Solder Crimp
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data