MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
Win Source Part Number: 1039592-262114-10
Category: Connectors, Interconnects>Coaxia
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMCX
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 132134RP; 142138; 142134; 1-1634007-0; 73415-2121; 1-1634009-0;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: ARF3036,26211410,262
Base Product Number: 262114
CONN MMCX PLUG STR 50OHM PCB Product overview: 262114-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262114-10 can be used for catalog matching and distributor lookup.
MMCX Straight PCB Plug Through Hole 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors Mmcx Pcb Plug Cntr Cont Only
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF3036-ND | 262114-10 | 1039592-262114-10 | 437-262114-10 | 23X5344 | 262114-10 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) | 50OHM Electronic Connector | Mmcx Straight Pcb Plug Through Hole 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | MMCX; Plug, Male Pin | |||||
| Mounting | Through Hole | Through Hole | ||||
| Termination | Solder |