BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
RF Connectors / Coaxial Connectors Crimp plug;3 ferrule 58 59 59TFE 6; 2pc
BNC PLUG, 2 PIECE CRIMP, 3 FERRULES
These connectors meet or exceed military specification, but are intended for commercial use only. Working Voltage: 500 RMS at sea level. Frequency Range: 50 Ohm — 0-4 GHz; 75 Ohm — 0-2 GHz with low reflection. Materials: Body — Zinc; Contact — Brass; Insulation — Delrin or teflon. Plating: Body — Nickel; Contact — Gold.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 116-27-9213-ND | 27-9213 | 97Y9808 | 70081052 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Plug, 2 Piece Crimp, 3 Ferrules Aim Cambridge - Cinch Connectivity | connector, 2pc crimp BNC plug with 3 ferrules for RG-58, RG-59, RG-59 plen, RG6 |
| Connector Type | BNC |