SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-2921-00037-ND | 26AJ4731 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |