TE Connectivity Coax Connectors 2504640-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2504640-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2504640-1
Coax Connectors 2504640-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : White Bronze Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : White Bronze
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Industrial
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2504640-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2504640-1-ND
Coaxial Connector (RF) Assemblies 343-2504640-1-ND
N PLUG ST 4-HOLE FLANGE RECEPTAC

N PLUG ST 4-HOLE FLANGE RECEPTAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2504640-1 343-2504640-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector Type N
Unlock Full Specs
to access all available technical data