Amphenol Corporation Coaxial Connector (RF) Assemblies 252103-75

Description
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3492-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3492-ND
Coaxial Connector (RF) Assemblies ARF3492-ND
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 252103-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252103-75
RF Coaxial Cable Mount Connector 252103-75
MCX Straight Crimp Plug for RG-179 RG-187 75 Ohm

MCX Straight Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site Datasheet
MCX Connector - 252103-75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252103-75
MCX Connector 252103-75
MCX Straight Cable Plug 75 Ohm

MCX Straight Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252103-75
RF & Microwave 252103-75
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
252103-75
Connectors 252103-75
RF Connector

RF Connector

Buy Now
Rf/coaxial, Mcx Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H6489 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H6489
Rf/coaxial, Mcx Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H6489
RF/COAXIAL, MCX PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 252103-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252103-75
RF Connectors / Coaxial Connectors 252103-75
RF Connectors / Coaxial Connectors MCX ST CRIMP PLUG 179/U GOLD 75 OHM

RF Connectors / Coaxial Connectors MCX ST CRIMP PLUG 179/U GOLD 75 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF3492-ND 252103-75 252103-75 99H6489 252103-75
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector MCX Connector Rf/coaxial, Mcx Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MCX MCX
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data