Amphenol Corporation Coaxial Connector (RF) Assemblies 282136-75

Description
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1777-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1777-ND
Coaxial Connector (RF) Assemblies ACX1777-ND
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 282136-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
282136-75
RF Coaxial Cable Mount Connector 282136-75
1.0/2.3 Straight Crimp Plug for RG-6 Plenum 75 Ohm

1.0/2.3 Straight Crimp Plug for RG-6 Plenum 75 Ohm

Supplier's Site Datasheet
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf - 99R5581 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf
99R5581
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf 99R5581
RF/COAXIAL, 1.0/2.3, PLUG, STRAIGHT, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1695A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, 1.0/2.3, PLUG, STRAIGHT, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1695A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 282136-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
282136-75
RF Connectors / Coaxial Connectors 282136-75
RF Connectors / Coaxial Connectors 75Ohm 1.0/2.3 DIN Pl Belden 1695A Cable

RF Connectors / Coaxial Connectors 75Ohm 1.0/2.3 DIN Pl Belden 1695A Cable

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1777-ND 282136-75 99R5581 282136-75
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type 1.0 / 2.3 Connector 1.0 / 2.3 Connector
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7581613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MRG-A800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details