Amphenol Corporation Coaxial Connector (RF) Adapters 272301

Description
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2136-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2136-ND
Coaxial Connector (RF) Adapters ACX2136-ND
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm

Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 272301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
272301
RF Adapters - In Series 272301
RF Adapters - In Series 7/16 JK to 7/16 JK BHD Adapter, Low PIM

RF Adapters - In Series 7/16 JK to 7/16 JK BHD Adapter, Low PIM

Buy Now Datasheet
Adapter, Coaxial, 7/16 Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf - 55W5589 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, 7/16 Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf
55W5589
Adapter, Coaxial, 7/16 Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf 55W5589
ADAPTER, COAXIAL, 7/16 JACK-JACK, BULKHEAD; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm RoHS Compliant: Yes

ADAPTER, COAXIAL, 7/16 JACK-JACK, BULKHEAD; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2136-ND 272301 55W5589
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Adapter, Coaxial, 7/16 Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf
Connector Type 7-16 Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1367727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details