Amphenol Corporation Coaxial Connectors 262103

Description
RF Connector MMCX Right Angle Crimp Plug
Request a Quote Datasheet
Description
RF Connector MMCX Right Angle Crimp Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530131
Coaxial Connectors 2530131
RF Connector MMCX Right Angle Crimp Plug

RF Connector MMCX Right Angle Crimp Plug

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1272-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1272-ND
Coaxial Connector (RF) Assemblies ACX1272-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
262103
RF & Microwave 262103
RF Component

RF Component

Buy Now
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - 262103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
262103
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) 262103
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA /B/C)

Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)

Buy Now
RF Coaxial Cable Mount Connector - 262103 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262103
RF Coaxial Cable Mount Connector 262103
MMCX Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

MMCX Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
connector,rf coaxial,mmcx rt angle crimp plug,for rg174,316,LMR100 cable,50 ohm - 70031860 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mmcx rt angle crimp plug,for rg174,316,LMR100 cable,50 ohm
70031860
connector,rf coaxial,mmcx rt angle crimp plug,for rg174,316,LMR100 cable,50 ohm 70031860
The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-discon nect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications. Features: 50 ω Impedance 0-6 GHz Frequency Range Snap-On Mating Allows 360° Rotation CECC 22000 Conformance 1.20 Maximum VSWR Using Straight Coax Connector 500 Mating Cycles Minimum Connector Durability –40 to 90°C Temperature Range

The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-disconnect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications.
Features:

  • 50 Ω Impedance
  • 0-6 GHz Frequency Range
  • Snap-On Mating Allows 360° Rotation
  • CECC 22000 Conformance
  • 1.20 Maximum VSWR Using Straight Coax Connector
  • 500 Mating Cycles Minimum Connector Durability
  • –40 to 90°C Temperature Range
Supplier's Site
Coaxial Connector (RF) Assemblies - 262103 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
262103
Coaxial Connector (RF) Assemblies 262103
CONN MMCX PLUG R/A 50 OHM SOLDER

CONN MMCX PLUG R/A 50 OHM SOLDER

Supplier's Site
RF Connectors / Coaxial Connectors - 262103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262103
RF Connectors / Coaxial Connectors 262103
RF Connectors / Coaxial Connectors MMCX RIGHT ANGLE PLUG STANDARD CABLE

RF Connectors / Coaxial Connectors MMCX RIGHT ANGLE PLUG STANDARD CABLE

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6668 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6668
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6668
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2530131 ACX1272-ND 262103 262103 262103 70031860 262103 262103 99H6668
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies RF & Microwave Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) RF Coaxial Cable Mount Connector connector,rf coaxial,mmcx rt angle crimp plug,for rg174,316,LMR100 cable,50 ohm Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Connector Type MMCX MMCX MCX; MMCX
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data