SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF CONN, SMA, JACK, 50 OHM, T-FLEX 405; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1678-2921-61689-ND | 27AK0915 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, Sma, Jack, 50 Ohm, T-Flex 405; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |