Amphenol Corporation RF Coaxial Cable Mount Connector 282103-75

Description
1.0/2.3 Straight Crimp Plug for RG-179 RG-187 75 Ohm
Request a Quote Datasheet
Description
1.0/2.3 Straight Crimp Plug for RG-179 RG-187 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 282103-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
282103-75
RF Coaxial Cable Mount Connector 282103-75
1.0/2.3 Straight Crimp Plug for RG-179 RG-187 75 Ohm

1.0/2.3 Straight Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
282103-75
RF & Microwave 282103-75
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
282103-75
Connectors 282103-75
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1775-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1775-ND
Coaxial Connector (RF) Assemblies ACX1775-ND
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 282103-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
282103-75
RF Connectors / Coaxial Connectors 282103-75
RF Connectors / Coaxial Connectors 75Ohm 1.0/2.3 DIN Pl Belden 179DT Cable

RF Connectors / Coaxial Connectors 75Ohm 1.0/2.3 DIN Pl Belden 179DT Cable

Buy Now Datasheet
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf - 99R5578 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf
99R5578
Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf 99R5578
RF/COAXIAL, 1.0/2.3, PLUG, STRAIGHT, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 179DT; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, 1.0/2.3, PLUG, STRAIGHT, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 179DT; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 282103-75 282103-75 ACX1775-ND 282103-75 99R5578
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data