7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors 7/16 PANEL RECPT 4 HOLE EXT TEFLON
RF COAX CONN, 7/16 JACK, 50 OHM, PANEL; Connector Type:7/16 Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX1561-ND | 272190 | 89K7059 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax Conn, 7/16 Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Connector Type | 7-16 Connector |