SMA FEMALE PCB EDGE LAUNCH CON INDIVIDUAL - TRAY (PACK FILL Q
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF COAXIAL, SMA STR JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA F Edge Launch Connector, 4 Legs
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2921-61493 | 2921-61493-ND | 56AC7799 | 2921-61493 |
| Product Name | Connectors RF - MIL Qualified | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA; Jack, Female Socket | SMA | ||
| Mounting | Board Edge, End Launch | PCB |