SV Microwave, Inc. Coaxial Connector (RF) Assemblies 2921-61670

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-2921-61670-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-2921-61670-ND
Coaxial Connector (RF) Assemblies 1678-2921-61670-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
2921-61670
SMA Connector 2921-61670
SMA Female Bulkhead (EMI Gasket) Connect

SMA Female Bulkhead (EMI Gasket) Connect

Buy Now
Rf Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave - 85AJ1216 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave
85AJ1216
Rf Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave 85AJ1216
RF CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Product Range:

RF CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1678-2921-61670-ND 2921-61670 85AJ1216
Product Name Coaxial Connector (RF) Assemblies SMA Connector Rf Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2326460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details