Win Source Part Number: 1034457-2911-61009
Category: Connectors, Interconnects>Coaxia
Color: Black
Features: Cord
Package: Bag
Connector Style: SMA
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: SMA Plugs
Standard Package: 25
Body Material: Stainless Steel
Body Finish: Chromium
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Other Names: 1678-2911-61009
Connector Cap (Cover), Dust For SMA Plugs
SMA MALE DUST CAP, NON-REFLECTIV Product overview: 2911-61009 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2911-61009 can be used for catalog matching and distributor lookup.
SMA MALE DUST CAP, NON-REFLECTIV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1034457-2911-61009 | 1678-2911-61009-ND | 342-2911-61009 | 2911-61009 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Accessories | Coaxial Connector (RF) Accessories | Electronic Connector | Coaxial Connector (RF) Accessories |
| Connector Type | SMA | SMA |