Adapter Coaxial Connector 7/16 Plug, Male Pin To 7/16 Plug, Male Pin 50Ohm
ADAPTER, COAXIAL, 7/16 PLUG- PLUG; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
RF Adapters - In Series 7/16 STRAIGHT PLUG TO PLUG ADAPTER
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1562-ND | 99H6746 | 272134 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter, Coaxial, 7/16 Plug- Plug; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | 7-16 Connector; Type N |