SMA Female Connector for .085 Cable
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SMA Female Conn for .085 Cable
RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2921-6002 | 2921-6002-ND | 2921-6002 | 43AC7701 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |