Amphenol Corporation 50 OHM Electronic Connector 262104

Description
CONN MMCX JACK STR 50 OHM PCB Product overview: 262104 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MMCX JACK STR 50 OHM PCB Product overview: 262104 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-262104
50 OHM Electronic Connector 437-262104
CONN MMCX JACK STR 50 OHM PCB Product overview: 262104 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262104 can be used for catalog matching and distributor lookup.

CONN MMCX JACK STR 50 OHM PCB Product overview: 262104 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1275-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1275-ND
Coaxial Connector (RF) Assemblies ACX1275-ND
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder

MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Manufacturer: Amphenol RF Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Connector Type: Jack, Female Socket Package: Bag Contact Termination: Solder Impedance: 50 Ohms Shield Termination: Solder Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: MMCX

Manufacturer: Amphenol RF
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Package: Bag
Contact Termination: Solder
Impedance: 50 Ohms
Shield Termination: Solder
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: MMCX

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
262104
RF & Microwave 262104
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
262104
Connectors 262104
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 262104 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
262104
RF Coaxial Board Mount Connector 262104
MMCX Straight PCB Jack Through Hole 50 Ohm

MMCX Straight PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 262104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262104
RF Connectors / Coaxial Connectors 262104
RF Connectors / Coaxial Connectors MMCX VERTICAL PCB JACK GOLD

RF Connectors / Coaxial Connectors MMCX VERTICAL PCB JACK GOLD

Buy Now Datasheet
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 99H6670 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf
99H6670
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf 99H6670
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Mmcx Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf
82AC1339
Mmcx Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf 82AC1339
MMCX STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

MMCX STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Conn, Mmcx Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf - 81AH0270 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mmcx Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf
81AH0270
Rf Coax Conn, Mmcx Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf 81AH0270
RF COAX CONN, MMCX JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAX CONN, MMCX JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 437-262104 ACX1275-ND 262104 262104 262104 99H6670 82AC1339 81AH0270
Product Name 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf Mmcx Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf Rf Coax Conn, Mmcx Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf
Voltage Rating 170 volts
Category Coaxial Connector; RF and Microwave Connector
Connector Type MMCX; Jack, Female Socket MCX; MMCX MCX; MMCX
Mounting Through Hole
Unlock Full Specs
to access all available technical data