Amphenol Corporation RF Coaxial Cable Mount Connector 262110

Description
MMCX Straight Crimp Plug for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet
Description
MMCX Straight Crimp Plug for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 262110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262110
RF Coaxial Cable Mount Connector 262110
MMCX Straight Crimp Plug for RG-316 Double Braided 50 Ohm

MMCX Straight Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1269-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1269-ND
Coaxial Connector (RF) Assemblies ACX1269-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
262110
RF & Microwave 262110
RF Component

RF Component

Buy Now
Mmcx Straight Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf - 99H6676 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf
99H6676
Mmcx Straight Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf 99H6676
MMCX Straight Crimp Plug RG-316DS RD-316 50 Ohm / Individual Bag

MMCX Straight Crimp Plug RG-316DS RD-316 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 262110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262110
RF Connectors / Coaxial Connectors 262110
RF Connectors / Coaxial Connectors MMCX CRIMP PLUG RG316 DOUBLE BRAID

RF Connectors / Coaxial Connectors MMCX CRIMP PLUG RG316 DOUBLE BRAID

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 262110 ACX1269-ND 262110 99H6676 262110
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave Mmcx Straight Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 12.500 GHz
View Details
RF Connectors - 1053128-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details