Amphenol Corporation Coaxial Connector (RF) Assemblies 262112

Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1267-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1267-ND
Coaxial Connector (RF) Assemblies ACX1267-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 262112 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262112
RF Coaxial Cable Mount Connector 262112
MMCX Straight Solder Plug for .085 Semi-Rigid 50 Ohm

MMCX Straight Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
262112
RF & Microwave 262112
RF Component

RF Component

Buy Now
RF Connectors / Coaxial Connectors - 262112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262112
RF Connectors / Coaxial Connectors 262112
RF Connectors / Coaxial Connectors MMCX PLUG .085 SEMI RIGID

RF Connectors / Coaxial Connectors MMCX PLUG .085 SEMI RIGID

Buy Now Datasheet
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H6680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H6680
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H6680
CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1267-ND 262112 262112 262112 99H6680
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type MMCX MCX; MMCX
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
Coax Connectors - 1051998-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers
Cable Connectors - NCT-MG-A500-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 5462633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Female / Jack
Geometry Straight; Straight
View Details