MMCX Straight Crimp Plug for RG-178 RG-196 50 Ohm
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX ST CP PL RG 178,196U
MMCX Straight Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors MMCX ST CRIMP PLUG RG 178/196U GOLD
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 262100 | ACX1270-ND | 262100 | 262100 | 99H6664 | 262100 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Mmcx Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | |||
| Termination | Solder |